Vishay Precision Group Circuit Protection - TVS - Diodes SMA6F7.5A-M3/6B

Description
Win Source Part Number: 1295007-SMA6F7.5A-M3 /6B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 14,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.5V Voltage - Breakdown (Min): 8.33V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 235A (8/20µs) Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6F7.5
Request a Quote Datasheet
Description
Win Source Part Number: 1295007-SMA6F7.5A-M3 /6B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 14,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.5V Voltage - Breakdown (Min): 8.33V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 235A (8/20µs) Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6F7.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295007-SMA6F7.5A-M3/6B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295007-SMA6F7.5A-M3/6B
Circuit Protection - TVS - Diodes 1295007-SMA6F7.5A-M3/6B
Win Source Part Number: 1295007-SMA6F7.5A-M3 /6B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 14,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.5V Voltage - Breakdown (Min): 8.33V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 235A (8/20µs) Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6F7.5

Win Source Part Number: 1295007-SMA6F7.5A-M3/6B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 14,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 8.33V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 235A (8/20µs)
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6F7.5

Buy Now Datasheet
TVS Protection Diode - 144-SMA6F7.5A-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6F7.5A-M3/6B
TVS Protection Diode 144-SMA6F7.5A-M3/6B
TVS DIODE 7.5VWM 17VC DO221AC Product overview: SMA6F7.5A-M3/6B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F7.5A-M3/6B can be used for catalog matching and distributor lookup.

TVS DIODE 7.5VWM 17VC DO221AC Product overview: SMA6F7.5A-M3/6B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F7.5A-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA6F7.5A-M3/6B-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F7.5A-M3/6B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F7.5A-M3/6B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F7.5A-M3/6B
TVS DIODE 7.5VWM 17VC DO221AC

TVS DIODE 7.5VWM 17VC DO221AC

Supplier's Site
Diode, Tvs, 4Kw, 7.5V, Unidir, Do-221Ac; Product Range Vishay - 93T1148 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 7.5V, Unidir, Do-221Ac; Product Range Vishay
93T1148
Diode, Tvs, 4Kw, 7.5V, Unidir, Do-221Ac; Product Range Vishay 93T1148
DIODE, TVS, 4KW, 7.5V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:17V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 4KW, 7.5V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:17V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 4Kw, 7.5V, Unidirectional, Do-221Ac; Product Range Vishay - 66W6255 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 7.5V, Unidirectional, Do-221Ac; Product Range Vishay
66W6255
Diode, Tvs, 4Kw, 7.5V, Unidirectional, Do-221Ac; Product Range Vishay 66W6255
DIODE, TVS, 4KW, 7.5V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:17V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 4KW, 7.5V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:17V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1295007-SMA6F7.5A-M3/6B 144-SMA6F7.5A-M3/6B SMA6F7.5A-M3/6B-ND SMA6F7.5A-M3/6B 93T1148
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 4Kw, 7.5V, Unidir, Do-221Ac; Product Range Vishay
Package DO-221AC, SMA Flat Leads Tape & Reel (TR) SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA)
Peak Pulse Power 4000 watts 4000 watts 4000 watts 4000 watts
VC 17 volts 17 volts 17 volts
VBR 8.33 volts 8.33 volts 8.33 volts
Unlock Full Specs
to access all available technical data