STMicroelectronics, Inc. 600W 170V 292V TVS Protection Diode SMA6J170CA-TR

Description
600W Bidirectional TVS Diode, 170V, 292V Clamp, SMA Product overview: SMA6J170CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 170V, 292V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 170V, 292V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J170CA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 170V, 292V Clamp, SMA Product overview: SMA6J170CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 170V, 292V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 170V, 292V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J170CA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 170V 292V TVS Protection Diode - 144-SMA6J170CA-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 170V 292V TVS Protection Diode
144-SMA6J170CA-TR
600W 170V 292V TVS Protection Diode 144-SMA6J170CA-TR
600W Bidirectional TVS Diode, 170V, 292V Clamp, SMA Product overview: SMA6J170CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 170V, 292V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 170V, 292V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J170CA-TR can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 170V, 292V Clamp, SMA Product overview: SMA6J170CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 170V, 292V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 170V, 292V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J170CA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6J170CA-TR - 895568-SMA6J170CA-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J170CA-TR
895568-SMA6J170CA-TR
TVS - TVS - Diodes - SMA6J170CA-TR 895568-SMA6J170CA-TR
Manufacturer: STMicroelectronics Win Source Part Number: 895568-SMA6J170CA-TR Series: SMA6J, TRANSIL™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 292V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: SMA6J Categories: Circuit Protection Case / Package: SMA (DO-214AC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-7886-2, 497-7886-1, 497-7886-2, SMA6J170CATR, -497-7886-1, SMA6J170CA-TR-ND, 497-7886-6

Manufacturer: STMicroelectronics
Win Source Part Number: 895568-SMA6J170CA-TR
Series: SMA6J, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 292V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMA6J
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-7886-2, 497-7886-1, 497-7886-2, SMA6J170CATR, -497-7886-1, SMA6J170CA-TR-ND, 497-7886-6

Buy Now Datasheet
TVS Diodes - 497-7886-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7886-2-ND
TVS Diodes 497-7886-2-ND
292V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

292V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J170CA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J170CA-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J170CA-TR
TVS DIODE 170VWM 292VC SMA

TVS DIODE 170VWM 292VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J170CA-TR 895568-SMA6J170CA-TR 497-7886-2-ND SMA6J170CA-TR
Product Name 600W 170V 292V TVS Protection Diode TVS - TVS - Diodes - SMA6J170CA-TR TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; SMA (DO-214AC) SMA; DO-214AC, SMA SMA; SMA (DO-214AC)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data