TVS DIODE 15VWM 24.4VC DO214AC
TVS DIODE 15VWM 24.4VC DO214AC
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VWM 15V 600W UNIDIR SMA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J15ADKR-ND | 33AH9408 |
| Product Name | TVS Diodes | Dio Tvs Vwm 15V 600W Unidir Sma Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 600 watts | |
| VC | 24.4 volts |