Vishay Intertechnology, Inc. 600W 18V TVS Protection Diode SMA6F18A-M3/6B

Description
TVS Diodes - Transient Voltage Suppressors 600W 18V 5% Uni Low Profile Product overview: SMA6F18A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F18A-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes - Transient Voltage Suppressors 600W 18V 5% Uni Low Profile Product overview: SMA6F18A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F18A-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 18V TVS Protection Diode - 144-SMA6F18A-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 18V TVS Protection Diode
144-SMA6F18A-M3/6B
600W 18V TVS Protection Diode 144-SMA6F18A-M3/6B
TVS Diodes - Transient Voltage Suppressors 600W 18V 5% Uni Low Profile Product overview: SMA6F18A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F18A-M3/6B can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 600W 18V 5% Uni Low Profile Product overview: SMA6F18A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F18A-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA6F18A-M3/6B-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295237-SMA6F18A-M3/6B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295237-SMA6F18A-M3/6B
Circuit Protection - TVS - Diodes 1295237-SMA6F18A-M3/6B
Win Source Part Number: 1295237-SMA6F18A-M3/ 6B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 14,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 33.2V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 102A (8/20µs) Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6F18

Win Source Part Number: 1295237-SMA6F18A-M3/6B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 14,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 33.2V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 102A (8/20µs)
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6F18

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F18A-M3/6B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F18A-M3/6B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F18A-M3/6B
TVS DIODE 18VWM 33.2VC DO221AC

TVS DIODE 18VWM 33.2VC DO221AC

Supplier's Site
Diode, Tvs, 4Kw, 18V, Unidir, Do-221Ac; Tvs Polarity Vishay - 93T1133 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 18V, Unidir, Do-221Ac; Tvs Polarity Vishay
93T1133
Diode, Tvs, 4Kw, 18V, Unidir, Do-221Ac; Tvs Polarity Vishay 93T1133
DIODE, TVS, 4KW, 18V, UNIDIR, DO-221AC; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:33.2V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Minimum Breakdown Voltage:20V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, TVS, 4KW, 18V, UNIDIR, DO-221AC; TVS Polarity:Unidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:33.2V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Minimum Breakdown Voltage:20V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6F18A-M3/6B SMA6F18A-M3/6B-ND 1295237-SMA6F18A-M3/6B SMA6F18A-M3/6B 93T1133
Product Name 600W 18V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 4Kw, 18V, Unidir, Do-221Ac; Tvs Polarity Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-221AC, SMA Flat Leads DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA) DO-221AC
Peak Pulse Power 4000 watts 4000 watts 4000 watts 4000 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
Power TVS Modules - 704-15K36TH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
Extremely low clamping bidirectional ESD protection diode - PESD1CANFD36L-QYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 36 volts
View Details
2 suppliers