Vishay Intertechnology, Inc. TVS Diodes SMA6J13A-M3/61

Description
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA6J13A-M3/61-ND - DigiKey
Thief River Falls, MN, United States
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMA6J13A-M3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J13A-M3/61
TVS Protection Diode 144-SMA6J13A-M3/61
TVS DIODE 13VWM 23.9VC DO214AC Product overview: SMA6J13A-M3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-M3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 23.9VC DO214AC Product overview: SMA6J13A-M3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-M3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6J13A-M3/61 - 749317-SMA6J13A-M3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J13A-M3/61
749317-SMA6J13A-M3/61
TVS - TVS - Diodes - SMA6J13A-M3/61 749317-SMA6J13A-M3/61
Manufacturer: Vishay Win Source Part Number: 749317-SMA6J13A-M3/6 1 Manufacturer Homepage: www.vishay.com Reference case: SMA Reference Date Code: 11+Rohs Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 749317-SMA6J13A-M3/61
Manufacturer Homepage: www.vishay.com
Reference case: SMA
Reference Date Code: 11+Rohs
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J13A-M3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J13A-M3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J13A-M3/61
TVS DIODE 13VWM 23.9VC DO214AC

TVS DIODE 13VWM 23.9VC DO214AC

Supplier's Site
600W,13V 5%,unidir,sma Tvs Vishay - 24R7318 - Newark, An Avnet Company
Chicago, IL, United States
600W,13V 5%,unidir,sma Tvs Vishay
24R7318
600W,13V 5%,unidir,sma Tvs Vishay 24R7318
600W,13V 5%,UNIDIR,SMA TVS

600W,13V 5%,UNIDIR,SMA TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J13A-M3/61-ND 144-SMA6J13A-M3/61 749317-SMA6J13A-M3/61 SMA6J13A-M3/61 24R7318
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMA6J13A-M3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,13V 5%,unidir,sma Tvs Vishay
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 600 watts 4000 watts 4000 watts
VC 23.9 volts 23.9 volts
Unlock Full Specs
to access all available technical data