29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, UNIDIR, 18V, DO-214AC ROHS COMPLIANT: YES
TVS DIODE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J18ATR-ND | 40AH1236 | SMA6J18A |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 18V, Do-214Ac Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 29.2 volts | 29.2 volts |