18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
TVS DIODE 8.5VWM 18.7VC DO221AC
DIODE, TVS, 4KW, 8.5V, UNIDIR, DO-221AC; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6F8.5A-M3/6B-ND | SMA6F8.5A-M3/6B | 93T1154 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 4Kw, 8.5V, Unidir, Do-221Ac; Tvs Polarity Vishay |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | DO-221AC |
| Peak Pulse Power | 4000 watts | 4000 watts | |
| VC | 18.7 volts | 18.7 volts | |
| VBR | 9.4 volts | 9.4 volts | 9.4 volts |