19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 12VWM 19.9VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J12CA-TPMSCT-ND | SMA6J12CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 19.9 volts | 19.9 volts |