Manufacturer: Vishay
Win Source Part Number: 1097320-SMA6F8.0A-M3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 220A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
18.2V Clamp 220A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
TVS DIODE 8VWM 18.2VC DO221AC Product overview: SMA6F8.0A-M3/6A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F8.0A-M3/6A can be used for catalog matching and distributor lookup.
TVS DIODE 8VWM 18.2VC DO221AC
DIODE, TVS, 4KW, 8V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio
DIODE, TVS, 4KW, 8V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097320-SMA6F8.0A-M3/6A | SMA6F8.0A-M3/6A-ND | 144-SMA6F8.0A-M3/6A | SMA6F8.0A-M3/6A | 93T1149 |
| Product Name | TVS - TVS - Diodes - SMA6F8.0A-M3/6A | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 4Kw, 8V, Unidirectional, Do-221Ac; Product Range Vishay |
| Package | SMA; DO-221AC (SlimSMA) | SMA; DO-221AC, SMA Flat Leads | Tape & Reel (TR) | SMA; DO-221AC (SlimSMA) | |
| VWM | 8 volts | ||||
| IPPM | 220 amps | ||||
| VC | 18.2 volts | 18.2 volts | 18.2 volts | ||
| VBR | 8.89 volts | 8.89 volts | 8.89 volts |