DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
110
113
114
115
116
117
118
119
120
121
122
123
124
125
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 26V 28.9V 42.1V 9.5A 400WSMA(DO- | |
| 31.1V 45.4V 400W 28V 8.8ASMA(DO- | |
| 36.7V 53.3V 400W 33V 7.5ASMA(DO- | |
| 36V 40V 58.1V 6.9ASMA(DO-214AC) | |
| 400W TVS,SMA | |
| 405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 405V Clamp 1A Ipp Tvs Diode Surface Mount SMA | |
| 42.1V 26V 400W 9.5A 28.9VSMA(DO- | |
| 42.1V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 425.25V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 44.21V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA | |
| 46.6V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 46.6V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 47.67V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA | |
| 486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 486V Clamp 800mA Ipp Tvs Diode Surface Mount SMA | |
| 50.82V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 50V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 50V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 510.3V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.3V 7.5A@10/1000US 40.6V 33V 4 | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA | |
| 53.3V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.5V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 55.97V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 567V Clamp 700mA Ipp Tvs Diode Surface Mount SMA | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA | |
| 58.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 595.35V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 59V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 59V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 6.9A 58.1V 40V 36V DO-214AC | |
| 61.01V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 8.3A 48.4V 33.3V 30V DO-214AC | |
| 8.3A 48.4V 33.3V 30V SMA(DO-214A | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| SMAJE AUTO, 300V | |
| TVS DIODE 250VWM 405VC DO214AC | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 26VWM 42.1VC SMA | |
| TVS DIODE 26VWM 46.6VC DO214AC | |
| TVS DIODE 28VWM 45.4VC DO214AC | |
| TVS DIODE 28VWM 45.4VC SMA | |
| TVS DIODE 28VWM 50VC DO214AC | |
| TVS DIODE 300VWM 486VC DO214AC | |
| TVS DIODE 30VWM 48.4VC DO214AC | |
| TVS DIODE 30VWM 48.4VC SMA | |
| TVS DIODE 30VWM 53.5VC DO214AC | |
| TVS DIODE 33VWM 53.3VC DO214AC | |
| TVS DIODE 33VWM 53.3VC SMA | |
| TVS DIODE 33VWM 59VC DO214AC | |
| TVS DIODE 350VWM 567VC DO214AC | |
| TVS DIODE 36VWM 58.1VC DO214AC | |
| TVS DIODE 36VWM 58.1VC SMA | |
| TVS DIODE 36VWM 64.3VC DO214AC |
| << Prev | Next >> |