36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Win Source Part Number: 1295223-SMA6F20A-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 14,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 36.8V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 93A (8/20µs)
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6F20
TVS Diodes - Transient Voltage Suppressors 600W 20V 5% Uni Low Profile Product overview: SMA6F20A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F20A-M3/6B can be used for catalog matching and distributor lookup.
DIODE, TVS, 4KW, 20V, UNIDIR, DO-221AC; TVS Polarity:Unidirectio
TVS DIODE 20VWM 36.8VC DO221AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6F20A-M3/6B-ND | 1295223-SMA6F20A-M3/6B | 144-SMA6F20A-M3/6B | 93T1136 | SMA6F20A-M3/6B |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 600W 20V TVS Protection Diode | Diode, Tvs, 4Kw, 20V, Unidir, Do-221Ac; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AC, SMA Flat Leads | Tape and Reel | DO-221AC | SMA; DO-221AC (SlimSMA) |
| Peak Pulse Power | 4000 watts | 4000 watts | 4000 watts | 4000 watts | |
| VC | 36.8 volts | 36.8 volts | 36.8 volts | ||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts |