38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMAflat
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 24VWM 38.9VC SMAFLAT
TVS DIODE, UNIDIR, AEC-Q101/24V/DO221-A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18448-2-ND | SMA6F24AY | SMA6F24AY | 69AH2384 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, Aec-Q101/24V/do221-Ac Rohs Compliant Stmicroelectronics |
| Configuration | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA-Flat-2 | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 38.9 volts | 38.9 volts |