121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 58VWM 121VC SMAFLAT
TVS DIODE, UNIDIR, 58V, 600W, DO-221AC ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA6F58AYTR-ND | SMA6F58AY | 93AH0414 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 58V, 600W, Do-221Ac Rohs Compliant Stmicroelectronics |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 121 volts | 121 volts |