Trans Voltage Suppressor Diode, 600W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, 600W, 6V, UNIDIR, DO-221AC; Product Range:SMA6F Transil Series; TVS Polarity:Unidirectio
TVS DIODE 6VWM 10.3VC SMAFLAT
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6F6.0A | 497-18410-2-ND | 99AC0550 | SMA6F6.0A |
| Product Name | TVS Diodes | Tvs Diode, 600W, 6V, Unidir, Do-221Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AC | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | |
| VBR | 6.7 volts | 6.7 volts |