TVS Diode Single Uni-Dir 33V 600W 2-Pin SMA flat T/R Product overview: SMA6F33A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F33A can be used for catalog matching and distributor lookup.
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMAflat
Win Source Part Number: 1298460-SMA6F33A
Category: Circuit Protection>TVS - Diodes
Series: SMA6F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.8A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18273-1,497-1827
Base Product Number: SMA6F33
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE, 600W, 33V, UNIDIR, DO-221AC; Product Range:SMA6F Transil Series; TVS Polarity:Unidirectio
TVS DIODE 33VWM 53.3VC SMAFLAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6F33A | 497-18273-2-ND | 1298460-SMA6F33A | SMA6F33A | 94AC2159 | SMA6F33A |
| Product Name | 33V 600W TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 33V, Unidir, Do-221Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AC, SMA Flat Leads | DO-214AC-2 (SMA) | DO-221AC | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts |