TVS DIODE 75VWM 120VC DO221AC
TVS DIODE 75VWM 120VC DO221AC
TVS DIODE 75VWM 120VC DO221AC
600W,75V 5%,UNIDIR,SLIM SMA TVS
TVS DIODE, UNIDIRECTIONAL, 156V, 4KW ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2330952 | 112-SMA6F75A-M3/HDKR-ND | SMA6F75A-M3/H | 74AJ2160 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidirectional, 156V, 4Kw Rohs Compliant Vishay |
| Configuration | Single | Single | ||
| Direction | Unidirectional | Unidirectional | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-221 | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | |
| Pin Count | 2 |