Manufacturer: STMicroelectronics
Win Source Part Number: 1097339-SMA6J24A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 44.3V
Peak Pulse Current(Ippm): 80A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
600W TVS Diode, Unidirectional, 24V, SMA, 60A Surge Product overview: SMA6J24A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 24V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 24V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J24A-TR can be used for catalog matching and distributor lookup.
44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 24V 44.3V SMA
TVS Diodes / ESD Suppressors HJ Temp Transil
TVS DIODE 24VWM 44.3VC SMA
TVS DIODE 24VWM 44.3VC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097339-SMA6J24A-TR | 144-SMA6J24A-TR | 497-5927-2-ND | 761-SMA6J24A-TR | SMA6J24A-TR | SMA6J24A-TR | SMA6J24A-TR |
| Product Name | TVS - TVS - Diodes - SMA6J24A-TR | 600W 24V 60A TVS Protection Diode | TVS Diodes | TVS DIODE 24V 44.3V SMA | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| VWM | 24 volts | ||||||
| IPPM | 80 amps | ||||||
| VC | 44.3 volts | 44.3 volts | 44.3 volts | 44.3 volts | 44.3 volts | ||
| VBR | 26.7 volts | 26.7 volts | 28.1 volts | 26.7 volts | 26.7 volts |