Manufacturer: STMicroelectronics
Win Source Part Number: 1335011-SMA6F70A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V (Max)
Voltage - Breakdown (Min): 77.9V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.5A
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-SMA6F70ATR,497-S
Base Product Number: SMA6F70
RoHS Status: ROHS3 Compliant
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMAflat
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMAflat
600 W, 70 V TVS in SMA Flat Product overview: SMA6F70A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 70 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F70A can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 113VC SMAFLAT
TVS DIODE 70VWM 113VC SMAFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1335011-SMA6F70A | 497-SMA6F70ACT-ND | 144-SMA6F70A | SMA6F70A | SMA6F70A |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 600 W 70 V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 113 volts | 113 volts | 113 volts | 113 volts | |
| VBR | 77.9 volts | 77.9 volts | 77.9 volts | 77.9 volts |