Micro Commercial Components Corp. TVS - TVS - Diodes - SMA6J24A-TP SMA6J24A-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 895576-SMA6J24A-TP Operating Temperature Range: -55°C ~ 175°C (TA) Features: 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMA6J24 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMA6J24A-TPMSTR, SMA6J24ATP, SMA6J24A-TPMSCT, SMA6J24A-TPMSDKR
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 895576-SMA6J24A-TP Operating Temperature Range: -55°C ~ 175°C (TA) Features: 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMA6J24 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMA6J24A-TPMSTR, SMA6J24ATP, SMA6J24A-TPMSCT, SMA6J24A-TPMSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMA6J24A-TP - 895576-SMA6J24A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J24A-TP
895576-SMA6J24A-TP
TVS - TVS - Diodes - SMA6J24A-TP 895576-SMA6J24A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 895576-SMA6J24A-TP Operating Temperature Range: -55°C ~ 175°C (TA) Features: 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMA6J24 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMA6J24A-TPMSTR, SMA6J24ATP, SMA6J24A-TPMSCT, SMA6J24A-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 895576-SMA6J24A-TP
Operating Temperature Range: -55°C ~ 175°C (TA)
Features: 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMA6J24
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMA6J24A-TPMSTR, SMA6J24ATP, SMA6J24A-TPMSCT, SMA6J24A-TPMSDKR

Buy Now Datasheet
TVS Protection Diode - 144-SMA6J24A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J24A-TP
TVS Protection Diode 144-SMA6J24A-TP
TVS DIODE 24VWM 38.9VC DO214AC Product overview: SMA6J24A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J24A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC DO214AC Product overview: SMA6J24A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J24A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA6J24A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMA6J24A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMA6J24A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J24A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J24A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J24A-TP
TVS DIODE 24VWM 38.9VC DO214AC

TVS DIODE 24VWM 38.9VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 895576-SMA6J24A-TP 144-SMA6J24A-TP SMA6J24A-TPMSTR-ND SMA6J24A-TP
Product Name TVS - TVS - Diodes - SMA6J24A-TP TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data