137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMAflat
137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 85VWM 137VC SMAFLAT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA6F85ACT-ND | SMA6F85A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 137 volts | 137 volts |