STMicroelectronics, Inc. 600W 100V 60A TVS Protection Diode SMA6J100A-TR

Description
600W TVS Diode, Unidirectional, 100V, SMA, 60A Surge Product overview: SMA6J100A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 100V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 100V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J100A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 100V, SMA, 60A Surge Product overview: SMA6J100A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 100V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 100V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J100A-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 100V 60A TVS Protection Diode - 144-SMA6J100A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 100V 60A TVS Protection Diode
144-SMA6J100A-TR
600W 100V 60A TVS Protection Diode 144-SMA6J100A-TR
600W TVS Diode, Unidirectional, 100V, SMA, 60A Surge Product overview: SMA6J100A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 100V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 100V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J100A-TR can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 100V, SMA, 60A Surge Product overview: SMA6J100A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 100V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 100V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J100A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6J100A-TR - 1097322-SMA6J100A-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J100A-TR
1097322-SMA6J100A-TR
TVS - TVS - Diodes - SMA6J100A-TR 1097322-SMA6J100A-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097322-SMA6J100A-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 100V Minimum Breakdown Voltage: 111V Max Clamping Voltage: 172V Peak Pulse Current(Ippm): 19A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1097322-SMA6J100A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 172V
Peak Pulse Current(Ippm): 19A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-7440-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7440-2-ND
TVS Diodes 497-7440-2-ND
172V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

172V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J100A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J100A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J100A-TR
TVS DIODE 100VWM 172VC SMA

TVS DIODE 100VWM 172VC SMA

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMA6J100A-TR
TVS Diodes / ESD Suppressors SMA6J100A-TR
TVS Diodes / ESD Suppressors High Temp Transil

TVS Diodes / ESD Suppressors High Temp Transil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J100A-TR 1097322-SMA6J100A-TR 497-7440-2-ND SMA6J100A-TR SMA6J100A-TR
Product Name 600W 100V 60A TVS Protection Diode TVS - TVS - Diodes - SMA6J100A-TR TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; SMA (DO-214AC) SMA; DO-214AC, SMA SMA; SMA (DO-214AC) DO-214AC-2 (SMA)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data