13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
5V Unidirectional TVS Diode, 600W, DO-221AC, SMD Product overview: SMA6F5.0A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F5.0A-M3/6A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097316-SMA6F5.0A-M3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 298A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 13.4VC DO221AC
Transient Voltage Suppressor, TVS, TRANSZORB SMA6F Series, Unidirectional, 5 V, DO-221AC, 2, 6.4 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMA6F5.0A-M3/6AGITR-ND | 144-SMA6F5.0A-M3/6A | 1097316-SMA6F5.0A-M3/6A | SMA6F5.0A-M3/6A | 05W5784 |
| Product Name | TVS Diodes | SMD 5V 600W TVS Protection Diode | TVS - TVS - Diodes - SMA6F5.0A-M3/6A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transzorb Sma6F Series, Unidirectional, 5 V, Do-221Ac, 2, 6.4 V Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | Tape and Reel | SMA; DO-221AC (SlimSMA) | SMA; DO-221AC (SlimSMA) | |
| Peak Pulse Power | 4000 watts | 600 watts | 4000 watts | ||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |