32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 20VWM 32.4VC DO214AC Product overview: SMA6J20CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J20CA can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 895573-SMA6J20CA
Series: SMA6J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 118-SMA6J20CACT, 118-SMA6J20CATR
TVS DIODE 20VWM 32.4VC DO214AC
DIO TVS VWM 20V 600W BIDIR SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J20CATR-ND | 144-SMA6J20CA | 895573-SMA6J20CA | SMA6J20CA | 33AH9426 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SMA6J20CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 20V 600W Bidir Sma Bourns |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 32.4 volts | 32.4 volts |