Trans Voltage Suppressor Diode, 600W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
STMicroelectronics SMA6F36A TVS Diode
STMicroelectronics SMA6F36A TVS Diode
STMicroelectronics SMA6F36A TVS Diode
TVS DIODE 36VWM 76VC SMAFLAT
TVS DIODE, UNIDIR, 36V, 600W, DO-221AC ROHS COMPLIANT: YES
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6F36A | 497-SMA6F36ATR-ND | 2085095 | 2085096P | SMA6F36A | 93AH0407 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 36V, 600W, Do-221Ac Rohs Compliant Stmicroelectronics | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Configuration | Single | Single | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | Sma flat | SMA Flat | SMA; SMAflat | ||
| Peak Pulse Power | 600 watts | 600 watts | ||||
| VC | 76 volts | 76 volts |