DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
103
104
105
106
107
108
109
110
111
112
113
114
115
120
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14.5V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.5V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 178V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 265V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 29V Clamp 136A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 33.2V Clamp 18A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 33.2V Clamp 18A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 344V Clamp 1.75A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 38.9V Clamp 118A Ipp Tvs Diode Surface Mount DO-218AB | |
| 38.9V Clamp 118A Ipp Tvs Diode Surface Mount DO-218AC | |
| 388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 39.4V Clamp 117A Ipp Tvs Diode Surface Mount DO-218AB | |
| 41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 42.1V Clamp 109A Ipp Tvs Diode Surface Mount DO-218AB | |
| 42.1V Clamp 109A Ipp Tvs Diode Surface Mount DO-218AC | |
| 42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 43V Clamp 107A Ipp Tvs Diode Surface Mount DO-218AB | |
| 45.4V Clamp 101A Ipp Tvs Diode Surface Mount DO-218AB | |
| 45.4V Clamp 101A Ipp Tvs Diode Surface Mount DO-218AC | |
| 45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 46.6V Clamp 99A Ipp Tvs Diode Surface Mount DO-218AB | |
| 48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 48.4V Clamp 95A Ipp Tvs Diode Surface Mount DO-218AB | |
| 48.4V Clamp 95A Ipp Tvs Diode Surface Mount DO-218AC | |
| 50.1V Clamp 92A Ipp Tvs Diode Surface Mount DO-218AB | |
| 53.3V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB | |
| 53.3V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AC | |
| 53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB | |
| 58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AC | |
| 59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 59V Clamp 78A Ipp Tvs Diode Surface Mount DO-218AB | |
| 64.5V Clamp 71A Ipp Tvs Diode Surface Mount DO-218AB | |
| 69.4V Clamp 66A Ipp Tvs Diode Surface Mount DO-218AB | |
| 80.6V Clamp 57A Ipp Tvs Diode Surface Mount DO-218AB | |
| Clamp Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| IC | |
| TVS DIODE 10.2VWM 16.7V DO214AA | |
| TVS DIODE 12.8VWM 21.2V DO214AA | |
| TVS DIODE 128VWM 207VC DO214AA | |
| TVS DIODE 15.3VWM 25.2V DO214AA | |
| TVS DIODE 171VWM 274VC DO214AA | |
| TVS DIODE 18.8VWM 30.6V DO214AA | |
| TVS DIODE 188VWM 328VC DO214AA | |
| TVS DIODE 20.5VWM 33.2V DO214AA | |
| TVS DIODE 23.1VWM 37.5V DO214AA | |
| TVS DIODE 24VWM 38.9VC DO218AB | |
| TVS DIODE 24VWM 38.9VC DO218AC | |
| TVS DIODE 25.6VWM 41.5V DO214AA | |
| TVS DIODE 26VWM 42.1VC DO218AB | |
| TVS DIODE 26VWM 42.1VC DO218AC | |
| TVS DIODE 28.2VWM 45.7V DO214AA | |
| TVS DIODE 28VWM 45.4VC DO218AB | |
| TVS DIODE 28VWM 45.4VC DO218AC | |
| TVS DIODE 30VWM 48.4VC DO218AB | |
| TVS DIODE 30VWM 48.4VC DO218AC | |
| TVS DIODE 33VWM 53.3VC DO218AB | |
| TVS DIODE 33VWM 53.3VC DO218AC | |
| TVS DIODE 36VWM 58.1VC DO218AB | |
| TVS DIODE 36VWM 58.1VC DO218AC | |
| TVS DIODE 40VWM 64.5VC DO218AB | |
| TVS DIODE 40VWM 64.5VC DO218AC | |
| TVS DIODE 43VWM 69.4VC DO218AB | |
| TVS DIODE 43VWM 69.4VC DO218AC | |
| TVS DIODE 8.55VWM 14.5V DO214AA | |
| TVS DIODE 85.5VWM 137V DO214AA | |
| TVS DIODE |
| << Prev | Next >> |