Manufacturer: STMicroelectronics
Win Source Part Number: 895569-SMA6J188CA-TR
Series: SMA6J, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 323V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMA6J
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMA6J188CATR, -497-7887-1, -497-7887-2, 497-7887-1, SMA6J188CA-TR-ND, 497-7887-2, 497-7887-6, -497-7887-6
600W Bidirectional TVS Diode, SMA, 188V, 323V Clamp Product overview: SMA6J188CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 188V, 323V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 188V, 323V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J188CA-TR can be used for catalog matching and distributor lookup.
323V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 188VWM 323VC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895569-SMA6J188CA-TR | 144-SMA6J188CA-TR | 497-7887-2-ND | SMA6J188CA-TR |
| Product Name | TVS - TVS - Diodes - SMA6J188CA-TR | 600W 188V 323V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS |