27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W Bidirectional TVS Diode, 15V, SMA, 123A Product overview: SMA6J15CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15V, 123A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15V, 123A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J15CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 27.7VC SMA
TVS DIODE 15VWM 27.7VC SMA
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection
TVS DIODE 15VWM 27.7VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-5922-6-ND | 144-SMA6J15CA-TR | SMA6J15CA-TR | SMA6J15CA-TR | 50P8658 | 761-SMA6J15CA-TR |
| Product Name | TVS Diodes | 600W 15V 123A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics | TVS DIODE 15VWM 27.7VC SMA |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 27.7 volts | 27.7 volts | 27.7 volts | 27.7 volts | ||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts |