Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3960D UCC3960D

Description
Manufacturer: Texas Instruments Win Source Part Number: 081892-UCC3960D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Voltage - Start Up: 10V Duty Cycle: 72% Frequency - Switching: Up to 400kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 19 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081892-UCC3960D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Voltage - Start Up: 10V Duty Cycle: 72% Frequency - Switching: Up to 400kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 19 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3960D - 081892-UCC3960D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3960D
081892-UCC3960D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3960D 081892-UCC3960D
Manufacturer: Texas Instruments Win Source Part Number: 081892-UCC3960D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Voltage - Start Up: 10V Duty Cycle: 72% Frequency - Switching: Up to 400kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 19 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 081892-UCC3960D
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Start Up: 10V
Duty Cycle: 72%
Frequency - Switching: Up to 400kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 19 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
748-UCC3960D
SOIC Power Management IC 748-UCC3960D
Primary side startup controller , 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3960D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3960D can be used for catalog matching and distributor lookup.

Primary side startup controller , 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3960D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3960D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3960D
Switching Controllers UCC3960D
Switching Controllers Primary Side Startup Controller

Switching Controllers Primary Side Startup Controller

Buy Now Datasheet
Power Management IC - 17190781 - Radwell International
Willingboro, NJ, United States
Power Management IC
17190781
Power Management IC 17190781
IC, SWITCHING CONTROLLER, 1 OUTPUT, 400 KHZ, 19V INPUT, 700MV OUTPUT, 1.5A OUTPUT, 72%, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, SWITCHING CONTROLLER, 1 OUTPUT, 400 KHZ, 19V INPUT, 700MV OUTPUT, 1.5A OUTPUT, 72%, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 081892-UCC3960D 748-UCC3960D UCC3960D 17190781
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3960D SOIC Power Management IC Switching Controllers Power Management IC
Package Type SOIC; Other; 8-SOIC Other; D
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control, Soft Start
fsw 400 kHz
Unlock Full Specs
to access all available technical data