The UC3879N is a phase-shift resonant controller designed for half-bridge power stage applications. It supports programmable output turn-on delays and operates effectively at switching frequencies up to 300 kHz, with an oscillator capable of exceeding 600 kHz. The device can be configured for voltage mode or current mode control, providing flexibility in various applications. Key features include a 10-MHz error amplifier, undervoltage lockout, overcurrent protection, and soft start control, which enhance its reliability and performance. The UC3879N is available in a 20-pin PDIP package and operates within a temperature range of 0°C to 70°C. This product is suitable for engineers looking for a robust solution for DC-DC conversion in power management systems.
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 035734-UC3879N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: Up to 300kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 4
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Switching Controllers Phase Shift Resonant Controller
IC, SWITCHING CONTROLLER, CURRENT/VOLTAGE-MODE
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-PDIP
IC REG CTRLR HALF-BRIDGE 20DIP
IC REG CTRLR HALF-BRIDGE 20DIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11335-5-ND | 035734-UC3879N | UC3879N | 16743432 | UC3879N | UC3879N | UC3879N |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3879N | Switching Controllers | IC Chip | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; 20-PDIP | DIP; Other; 20-DIP (0.300\", 7.62mm) | DIP; Other; 20-DIP (0.300", 7.62mm) | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Frequency Control, Ramp, Soft Start | Multiple Outputs | |||
| fsw | 300 kHz | 300 kHz | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Configuration / Function | Half-Bridge | Buck; Boost |