Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Switching Controllers Adv Voltage Mode
SWITCHING CONTROLLER, VOLTAGE-MODE, 1.2A, 700KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-12194-5-ND | UCC25702D | UCC25702D | 17205597 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Power Management IC |
| Configuration / Function | Boost | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 100 kHz | 100 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |