Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOP
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOP
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOP
IC REG CTRLR PWM CM 14-SOIC
IC, SWITCHING CONTROLLER, STEP-UP/STEP-DOWN, BUCK-BOOST, 1 OUTPUT, 1 PHASE, 30V, 500KHZ, 1A, 48%, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3844DFS-ND | UC3844D | UC3844D | 225654252 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Power Management IC |
| Configuration / Function | Boost | |||
| Package Type | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| fsw | 500 kHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |