Manufacturer: Texas Instruments
Win Source Part Number: 043430-UCC3580D-1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 400kHz
Control Features: Enable, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 66%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
SWITCHING CONTROLLER, VOLTAGE-MODE, 1.2A, 430KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR FWRD CONV 16SOIC
Switching Controllers Single Ended Active Clamp/Reset PWM
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 043430-UCC3580D-1 | 296-11436-5-ND | UCC3580D-1 | 17148998 | UCC3580D-1 | UCC3580D-1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3580D-1 | DC DC Switching Controllers | DC DC Switching Controllers | Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Forward Converter | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Ramp, Soft Start | Enable, Ramp, Soft Start |