Artesyn Embedded Power Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4
Product Name Notes
Special Features Active Power Factor Correction EN61000-3-2 compliant CISPR22, EN55022 Level-B conducted/radiated EMI EN61000 immunity standards 5 Vsb @ 2 A Overvoltage protection (OVP) Overcurrent protection (OCP) Overtemperature protection (OTP)...
LPS170 series AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary 12...
LPS170-M series medically-approved AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary...
The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has...
The Artesyn Embedded Technologies LCM1500 provides a low cost solution to Industrial and Medical single output high power requirements. Full featured, the 2.4" x 5" x 10" enclosed form factor...
The DS1600SPE series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated...
The HPS3000 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 48 V output plus a 5 V standby output. It...
The LCC250 AC-DC power supply is a fully-enclosed conduction cooled series delivering full useable power at high temperatures. The LCC250 series, with IP64 protection against the ingress of dust and...
The LCM300 series of enclosed front-end AC-DC power supplies comprises five single output models, providing standard voltages of 12 V, 15 V, 23 V, 36 V or 48 V, plus...
The LCM600 series of 2U high distributed power front-end AC-DC power supplies provides a very cost effective bulk power solution. The series comprises five models, offering outputs of 12 V,...
The LCT43-E series of enclosed AC-DC power supplies comprises a single triple output model that provides standard voltages of 5 V, 12 V and -12 V. It accepts a universal...
The LDO03C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates...
The LDO06C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates...
The LDO10C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates...
The LDS100 series of LED lighting power supplies offers a compact and reliable solution for applications up to 100 watts. The series includes five 24 Vdc output models than can...
The LDS150 series of LED lighting power supplies offers a compact and reliable solution for applications up to 150 watts. The series comprises two models with different enclosure styles —
The LDS25 series of LED lighting power supplies offers a compact, easy-to-fit solution for applications up to 25 watts. Featuring hot-wiring protection for installation simplicity, the power supplies offer constant...
The LDS70 series of LED lighting power supplies offers a compact and reliable solution for applications up to 75 watts. The series includes two 12 Vdc output models than can...
The LES B series of eighth-brick isolated DC-DC converters comprises eigth single output models offering fully regulated voltages of 1 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3...
The LGA03C series is a 3 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive...
The LGA06C series is a 6 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive...
The LGA10C is a 10A non-isolated board-mount DC-DC converter aimed at providing high density and cost-effective power solutions in a low profile, surface mount land grid array package for space...
The LGA20C series is a 20 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive...
The LPQ140 series of enclosed AC-DC power supplies comprises a single quad output model that provides standard voltages of 5 V, 12 V and -12 V, plus a user-adjustable floating...
The LPQ170 series of AC-DC power supply series comprises two quad output models. Both models offer +5 V, +12 V and -12 V outputs, plus a floating output which on...
The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V,...
The LPQ250 series of enclosed AC-DC power supplies can be specified with end or top fan covers. With either fan cover, the power supplies provide up to 250 watts. They...
The LPQ350 series of enclosed AC-DC power supplies comprises two quad output models. One provides 5 V, 12 V and -12 V, the other provides 5 V, 15 V and...
The LPS100-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series offers a choice of six single output models, with voltages of 5 V, 12...
The LPS200-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 V, plus an isolated...
The LPS25 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal...
The LPS250 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 5 V, 12 V, 15 V or 24 V. Each model also provides...
The LPS350 series of enclosed AC-DC power supplies comprises four models, providing standard voltages of 5 V, 12 V, 15 V or 24 V. All four models also provide 5...
The LPS360-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 15 V, 24 V or 48 V. Each power supply also provides...
The LPS40-M series of open-frame comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264...
The LPS50 series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc, plus additional 5...
The LPS50-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. The 5 V...
The LPS60 series of open-frame AC-DC power supplies comprises six single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V, 24 V or 48 V. Each...
The LPS60-M series of open-frame AC-DC power supplies comprises three single output models, offering voltages of 12 V, 15 V or 24 V. All three models accept a universal input...
The LPT100-M series of triple output open-frame AC-DC power supplies features ITE and medical safety approvals. There is a choice of four models, covering output voltages from 3.3 V to...
The LPT25 series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from -15 V to 15 Vdc. Each model accepts a universal...
The LPT40 series of open-frame AC-DC power supplies comprises seven triple output models, covering a variety of standard voltages from -15 V to 24 Vdc. Each model accepts a universal...
The LPT40-M series of open-frame AC-DC power supplies comprises two triple output models, covering standard voltages from -15 V to 15 V. Both feature medical safety approvals, with a very...
The LPT50 AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 V. Each model accepts a...
The LPT50-M AC-DC series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a...
The LPT60 series of open-frame AC-DC power supplies comprises five triple output models covering standard voltages from -15 V to 24 V. Each model accepts a universal input of 85—264...
The LPT60-M series of open-frame AC-DC power supplies comprises two triple output models covering standard voltages from -15 V to 15 V. Both models accept a universal input of 85—264...
The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications...
The LQS series of quarter-brick isolated DC-DC converters includes two models with a wide 2:1 input range of 18 to 36 Vdc, designed primarily for use with standard 24 V...
The NLP250 series of enclosed AC-DC power supplies comprises three single output models that provide a choice of 12 V, 24 V or 48 V to simplify system integration, backed...
The NLP250-M series of enclosed medical AC-DC power supplies comprises two single output models, providing standard voltages of 12 V or 24 V. Both models also provide 5 V standby...
The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch...
The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal...
The NLP65-M series of open-frame AC-DC power supplies comprises six single, dual and triple output models, covering standard voltages from -15 V to 24 V. All six models accept a...
The NPS20-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series comprises five single output models, offering voltages of 5 V, 12 V, 15 V,...
The NPS40-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. All five models...
The NPS60-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 Vdc. All four models feature ITE...
The NPT40-M series of open-frame AC-DC power supplies comprises three triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a universal...
The NTS 500 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 18 V, 24 V or 48 V, plus 5V standby...
The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and...
The NTS500-M series of enclosed AC-DC power supplies carries medical safety approvals and comprises three single output models, providing standard voltages of 12 V, 24 V or 48 V. All...
The PTH03010 series non-isolated DC-DC converter complies with the Point-of-Load Alliance (POLA) standard. It offers some of the most advanced POL functions in the industry, including Auto-Track™ sequencing for controlled...
The PTH05050 series non-isolated DC-DC converter complies with the Point-of-Load Alliance (POLA) standard. It offers some of the most advanced POL functions in the industry, including Auto-Track™ sequencing for controlled...
The PTH12010 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing...
The PTH12020 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing...
The PTH12030 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing...
The PTH12050 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing...
The PTH12060 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing...
The PTV03020 is a non-isolated dc-dc converter under the Point of Load Alliance (POLA) standard. The vertical mounting option of the PTV03020 module provides performance in less than 20% of...
The PTV12020 is a non-isolated dc-dc converter under the Point of Load Alliance (POLA) standard. The vertical mounting option of the PTV12020 module provides performance in less than 20% of...
Total Max Power: 30 W Total Max Current: 8 A Input Voltage: 18 V to 75 V Output Voltage: 2 V to 12 V Outputs:...

<< Prev Next >>