Artesyn Embedded Power Power Supply, Ac-Dc, 48V, 12.5A, Wired; No. Of Outputs Artesyn Embedded Technologies LCC600-48H-9P

Description
POWER SUPPLY, AC-DC, 48V, 12.5A, WIRED; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 12.5A, WIRED; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 12.5A, Wired; No. Of Outputs Artesyn Embedded Technologies - 78X7311 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 12.5A, Wired; No. Of Outputs Artesyn Embedded Technologies
78X7311
Power Supply, Ac-Dc, 48V, 12.5A, Wired; No. Of Outputs Artesyn Embedded Technologies 78X7311
POWER SUPPLY, AC-DC, 48V, 12.5A, WIRED; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 12.5A, WIRED; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78X7311
Product Name Power Supply, Ac-Dc, 48V, 12.5A, Wired; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details