Artesyn Embedded Power Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| The Artesyn Embedded Technologies MVME2500 single-board computer (SBC) features the Freescale QorIQ™ P2010 or dual-core P2020. The e500 v2 core QorIQ processor uses 45 nanometer technology, which delivers an industry-leading... | |
| The Artesyn Embedded Technologies MVME3100, featuring the system-on-chip Freescale MPC8540 processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC8240 and... | |
| The Artesyn Embedded Technologies MVME5100 series features the Freescale MPC7410 or MPC750 microprocessor with 32KB/32KB L1 cache. It uses the Artesyn PowerPlus II Architecture to support full PCI throughput of... | |
| The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The... | |
| The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to... | |
| The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with... | |
| The MVME6100 combines the Freescale MPC7457 PowerPC® processor running with an AltiVec coprocessor and up to 320MB/s practical bandwidth to enable your technology refresh while maintaining backwards compatibility. OEMs in... | |
| The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe... |