Artesyn Embedded Power Switching Power Supplies NPS42-M

Description
Artesyn NPS42-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn NPS42-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7511554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7511554
Switching Power Supplies 7511554
Artesyn NPS42-M Switching Power Supply

Artesyn NPS42-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Artesyn Embedded Technologies - 65R4935 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Artesyn Embedded Technologies
65R4935
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Artesyn Embedded Technologies 65R4935
POWER SUPPLY, AC-DC, MEDICAL, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 200LFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Height:21.8mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 200LFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Height:21.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant Artesyn Embedded Technologies - 41T2910 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant Artesyn Embedded Technologies
41T2910
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant Artesyn Embedded Technologies 41T2910
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 5 V, 8 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 5 V, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 7511554 65R4935 41T2910
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS300-3.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details