Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 110W, 22A, 5V; Power Supply Approvals Artesyn Embedded Technologies LPS172

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 22A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 22A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 22A, 5V; Power Supply Approvals Artesyn Embedded Technologies - 67K0328 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 22A, 5V; Power Supply Approvals Artesyn Embedded Technologies
67K0328
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 22A, 5V; Power Supply Approvals Artesyn Embedded Technologies 67K0328
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 22A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 22A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67K0328
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 110W, 22A, 5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227592 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details