Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 25W, 3.3V, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies LPT41

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 3.3V, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):41W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 3.3V, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):41W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 3.3V, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies - 17B6370 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 3.3V, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies
17B6370
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 3.3V, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies 17B6370
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 3.3V, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):41W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 3.3V, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):41W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6370
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 25W, 3.3V, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM300PW-480D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
960w Three Phase Parallel Function  Power Supplies - PST-96048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details