Artesyn Embedded Power Switching Power Supplies LPS45

Description
Artesyn LPS45 Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPS45 Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1830004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1830004
Switching Power Supplies 1830004
Artesyn LPS45 Switching Power Supply

Artesyn LPS45 Switching Power Supply

Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies - 64K3161 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies
64K3161
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies 64K3161
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 1.7A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 1.7A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 24 V, 1.7 A Rohs Compliant Artesyn Embedded Technologies - 23M6690 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 24 V, 1.7 A Rohs Compliant Artesyn Embedded Technologies
23M6690
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 24 V, 1.7 A Rohs Compliant Artesyn Embedded Technologies 23M6690
AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 24 V, 1.7 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 24 V, 1.7 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1830004 64K3161 23M6690
Product Name Switching Power Supplies Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 24 V, 1.7 A Rohs Compliant Artesyn Embedded Technologies
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
DC/DC converter - 787-1014 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details