Artesyn Embedded Power Switching Power Supplies LPS202-M

Description
Artesyn LPS202-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPS202-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6688889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6688889
Switching Power Supplies 6688889
Artesyn LPS202-M Switching Power Supply

Artesyn LPS202-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 5V, 40A; Power Supply Approvals Artesyn Embedded Technologies - 68R2476 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 40A; Power Supply Approvals Artesyn Embedded Technologies
68R2476
Power Supply, Ac-Dc, Medical, 5V, 40A; Power Supply Approvals Artesyn Embedded Technologies 68R2476
POWER SUPPLY, AC-DC, MEDICAL, 5V, 40A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):200W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC; Height:33.6mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 40A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):200W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC; Height:33.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6688889 68R2476
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 5V, 40A; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details