Artesyn Embedded Power 80W Eighth-brick Isolated DC-DC Converter LES B Series

Description
The LES B series of eighth-brick isolated DC-DC converters comprises eigth single output models offering fully regulated voltages of 1 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 80 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. LES B series converters have a typical efficiency of up to 92% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and there is a choice of surface-mount or through-hole terminations. The conversion technology employs 500 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. LES B series converters have an installed height of just 0.33 inch (8.4 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The LES B series of eighth-brick isolated DC-DC converters comprises eigth single output models offering fully regulated voltages of 1 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 80 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. LES B series converters have a typical efficiency of up to 92% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and there is a choice of surface-mount or through-hole terminations. The conversion technology employs 500 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. LES B series converters have an installed height of just 0.33 inch (8.4 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80W Eighth-brick Isolated DC-DC Converter - LES B Series - Artesyn Embedded Power
Tempe, AZ, USA
80W Eighth-brick Isolated DC-DC Converter
LES B Series
80W Eighth-brick Isolated DC-DC Converter LES B Series
The LES B series of eighth-brick isolated DC-DC converters comprises eigth single output models offering fully regulated voltages of 1 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 80 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies. LES B series converters have a typical efficiency of up to 92% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and there is a choice of surface-mount or through-hole terminations. The conversion technology employs 500 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. LES B series converters have an installed height of just 0.33 inch (8.4 mm), making them ideal for systems with demanding inter-board spacing requirements.

The LES B series of eighth-brick isolated DC-DC converters comprises eigth single output models offering fully regulated voltages of 1 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 25 amps and up to 80 watts of output power, depending on the particular model. They have a wide 2:1 input range of 36 to 75 Vdc and are designed primarily for use with standard 48 V telecommunications equipment supplies.
LES B series converters have a typical efficiency of up to 92% and accommodate an ambient operating temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and there is a choice of surface-mount or through-hole terminations. The conversion technology employs 500 kHz fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include output trim, remote enable, undervoltage lockout and differential remote sense, with non-latching overvoltage and overtemperature protection. LES B series converters have an installed height of just 0.33 inch (8.4 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LES B Series
Product Name 80W Eighth-brick Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 1.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details