Artesyn Embedded Power Dc-Dc Converter, Non Iso Pol, 1 O/p, 143W, 26A; Output Power Max Artesyn Embedded Technologies PTH12030WAZ

Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 143W, 26A; Output Power Max:143W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:26A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Height:9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 143W, 26A; Output Power Max:143W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:26A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Height:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Non Iso Pol, 1 O/p, 143W, 26A; Output Power Max Artesyn Embedded Technologies - 71K9454 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 143W, 26A; Output Power Max Artesyn Embedded Technologies
71K9454
Dc-Dc Converter, Non Iso Pol, 1 O/p, 143W, 26A; Output Power Max Artesyn Embedded Technologies 71K9454
DC-DC CONVERTER, NON ISO POL, 1 O/P, 143W, 26A; Output Power Max:143W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:26A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Height:9mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 143W, 26A; Output Power Max:143W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:26A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Height:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9454
Product Name Dc-Dc Converter, Non Iso Pol, 1 O/p, 143W, 26A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply - 787-819 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details