Artesyn Embedded Power Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4
Product Name Notes
The ASA series of high-input 6 watt isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48...
The AVD50 series sixteenth-brick isolated DC-DC converter provides a fully regulated 5 V output that is capable of delivering up to 10 amps. It has a wide 2:1 input range...
The AVD75 series of sixteenth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 1.2 V or 3.3 V, rated at 25 amps and 20 amps...
The AVD85 series of sixteenth-brick isolated DC-DC converters comprises three single output models offering fully regulated voltages of 3.3 V, 5.0 V or 12 V, rated at 25 amps, 17...
The AVE200 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output that can deliver up to 40 amps. It has a wide 2:1 input range...
The AVE300 series of half-brick isolated DC-DC converters comprises five single output models, offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V or 3.3 V. Each...
The AVE600 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output that can deliver up to 50 amps. It has a wide 2:1 input range...
The AVO100 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 5.0...
The AVO120 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed...
The AVO240 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed...
The AVO250 series eighth-brick isolated DC-DC converter provides a single regulated low noise 28 Vdc output. The converter has a wide 2:1 input range of 36 to 75 Vdc and...
The AVO50 series of eighth-brick isolated DC-DC converters comprises seven single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V...
The AVO75 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0...
The AXA series of high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies.
The AXA series of low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or...
The DA12-M series of plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications,...
The DA18-M series of 18 watt plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical,...
The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the...
The DCH5 series of series of 5 watt plug-in wall-mount AC-DC power adapters features an elegant, rounded style design. Available with four different types of AC plug, these cable-less adapters...
The DP40-M series of freestanding external 40 watt AC-DC power adapters carries both medical and safety approvals. These adapters provide a very flexible, pre-approved power solution for a wide variety...
The DPS50 series of freestanding external 50 watt AC-DC power adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including instrumentation, telecommunications,...
The DPS50-M series of freestanding external 50 watt AC-DC power adapters features full (non-patient critical) medical safety approvals. These adapters provide a very flexible power solution for a wide variety...
The DS1050 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or 5 V...
The DS1200 series is Artesyn Embedded Technologies' highest power, highest density bulk front end AC-DC power supply in the industry standard 1U x 2U form factor. It accepts a wide...
The DS1200DC series bulk front end power supplies is the DC-input version of its DS1200 AC-input counterpart. Mechanically identical to the AC-input version, this product allows system operation from a...
The DS2000 series of bulk front end AC-DC power supplies comprises two models, each of which accepts a wide range 90–264 Vac input and provides a main 12 V output...
The DS2900 series bulk front end AC-DC power supply accepts a 180–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby...
The DS450 and DS550 series bulk front end AC-DC power supplies accept a wide range 90–264 Vac input and provide a main 12 Vdc output, plus a 3.3 Vdc standby...
The DS450DC and DS550DC series bulk front end power supplies are the DC-input versions of their DS450 and DS550 AC-input counterparts. Mechanically identical to the AC versions, these products allow...
The DS460S series high-efficiency bulk front end AC-DC power supply is intended for systems that use distributed power architectures. Rated at 460 watts, the power supply generates a main payload...
The DS460SDC-3 series is a compact 460 watt bulk front end power supply that offers a conversion efficiency of 90% at full load. It is ideal for systems that use...
The DS650 and DS850 series of bulk front end AC-DC power supplies offers a compact 1U x 2U solution for systems with distributed power architectures. Rated at 650 and 850...
The DS650DC and DS850DC series bulk front end power supplies are the DC-input versions of their DS650 and DS850 AC-input counterparts. Mechanically identical to the AC versions, these products allow...
The DS750PED-3 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated...
The DS760SL series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 5 V standby output. Rated...
The DS800SL series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 5 V standby output. Rated...
The ERM50 series high performance 50 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies...
The ERM75 series high performance 75 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies...
The new, switching wallmount DCH2 series features a very small, slim width wallmount design. The DCH2 series produces 2 watt power and is available in multiple ac plug configurations. The...
This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36–75 Vdc and is primarily designed for use with nominal...
Total Max Power: 100 W Total Max Current: 30 A Input Voltage: 36 V to 75 V Output Voltage: 3.3 V to 5 V Outputs:...
Total Max Power: 99 W Total Max Current: 8 A Input Voltage: 10.8 V to 13.2 V Output Voltage: 1.3 V to 2.5 V Outputs:...

<< Prev Next >>