Artesyn Embedded Power Ac-Dc Converter, Enclosed, 1 O/p, 350W, 14.6A, 24V; Power Supply Approvals Artesyn Embedded Technologies LPS355-CEF

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 14.6A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 14.6A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 14.6A, 24V; Power Supply Approvals Artesyn Embedded Technologies - 17B6357 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 14.6A, 24V; Power Supply Approvals Artesyn Embedded Technologies
17B6357
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 14.6A, 24V; Power Supply Approvals Artesyn Embedded Technologies 17B6357
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 14.6A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 14.6A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6357
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 350W, 14.6A, 24V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
14.25 to 15.75 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-150 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details