POWER SUPPLY, AC-DC, 48V, 62.5A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:62.5A; Product Range:LCM3000 Series; Input Voltage AC Min:90V; Input Voltage AC Max:264V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 83Y7777 |
| Product Name | Power Supply, Ac-Dc, 48V, 62.5A; No. Of Outputs Artesyn Embedded Technologies |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Current | 62.5 amps |