Artesyn Embedded Power Ac-Dc Converter, Enclosed, 1 O/p, 350W, 70A, 5V; Power Supply Approvals Artesyn Embedded Technologies LPS352-C

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 70A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:63.5mmRoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 70A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:63.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 70A, 5V; Power Supply Approvals Artesyn Embedded Technologies - 16F7031 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 70A, 5V; Power Supply Approvals Artesyn Embedded Technologies
16F7031
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 70A, 5V; Power Supply Approvals Artesyn Embedded Technologies 16F7031
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 70A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:63.5mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 70A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:63.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16F7031
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 350W, 70A, 5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 152A-4KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1144-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.4 amps
View Details