Artesyn Embedded Power Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies LPQ352-C

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies - 16F7035 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies
16F7035
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies 16F7035
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16F7035
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details