Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies LPT25

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies - 62K3451 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies
62K3451
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies 62K3451
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62K3451
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6928-ea-pul-10500-360-6u-wc-32147 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense
View Details