Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies LPS42

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Height:29mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Height:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies - 62K3441 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies
62K3441
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies 62K3441
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Height:29mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Height:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant Artesyn Embedded Technologies - 23M6687 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant Artesyn Embedded Technologies
23M6687
Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant Artesyn Embedded Technologies 23M6687
AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 5 V, 8 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 5 V, 8 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 62K3441 23M6687
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details