Artesyn Embedded Power 47W AC-DC Power Supply LCT43-E Series

Description
The LCT43-E series of enclosed AC-DC power supplies comprises a single triple output model that provides standard voltages of 5 V, 12 V and -12 V. It accepts a universal input of 85–264 Vac or 120–300 Vdc and has a typical full load efficiency of 70%. All three outputs feature short-circuit protection and the main 5 V output is also protected against overvoltage conditions.
Datasheet
Description
The LCT43-E series of enclosed AC-DC power supplies comprises a single triple output model that provides standard voltages of 5 V, 12 V and -12 V. It accepts a universal input of 85–264 Vac or 120–300 Vdc and has a typical full load efficiency of 70%. All three outputs feature short-circuit protection and the main 5 V output is also protected against overvoltage conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
47W AC-DC Power Supply - LCT43-E Series - Artesyn Embedded Power
Tempe, AZ, USA
47W AC-DC Power Supply
LCT43-E Series
47W AC-DC Power Supply LCT43-E Series
The LCT43-E series of enclosed AC-DC power supplies comprises a single triple output model that provides standard voltages of 5 V, 12 V and -12 V. It accepts a universal input of 85–264 Vac or 120–300 Vdc and has a typical full load efficiency of 70%. All three outputs feature short-circuit protection and the main 5 V output is also protected against overvoltage conditions.

The LCT43-E series of enclosed AC-DC power supplies comprises a single triple output model that provides standard voltages of 5 V, 12 V and -12 V. It accepts a universal input of 85–264 Vac or 120–300 Vdc and has a typical full load efficiency of 70%. All three outputs feature short-circuit protection and the main 5 V output is also protected against overvoltage conditions.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LCT43-E Series
Product Name 47W AC-DC Power Supply
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage -12.0 to 12.0 volts
DC Output Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 121767949 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details